EN
  • EN
  • DE

LVS303010-220M-N

Part No LVS303010-220M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968054-LVS303010-220M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS303010-220M-N CAD Model

Description

The LVS303010-220M-N is a shielded power inductor manufactured by Chilisin Electronics. It's designed for use in DC-DC converters and power supply applications where efficiency and space are at a premium. This inductor is characterized by its low core loss, high saturation current, and compact size, making it suitable for portable devices and other space-constrained applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in power supplies.
  • Power Supplies: Employed in power supplies for portable devices, smartphones, tablets, and other mobile electronics.
  • LED Lighting: Utilized in LED drivers for current regulation and filtering, ensuring stable and efficient operation.
  • Point-of-Load (POL) Converters: Used in POL converters to provide localized power regulation for sensitive components, such as microprocessors and memory chips.
  • Filtering Applications: Employed in power line filtering to reduce noise and improve signal integrity in sensitive electronic circuits.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves overall circuit performance by containing the magnetic field.
  • Low Core Loss: Minimizes energy losses within the inductor core, enhancing efficiency in high-frequency applications.
  • High Saturation Current: Allows for higher current handling capabilities without significant inductance drop, preventing performance degradation.
  • Compact Size: 3.0mm x 3.0mm x 1.0mm dimensions enable high-density circuit designs, ideal for portable electronics.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring compliance with international standards.

Benefits:

  • Improved Efficiency: Low core loss minimizes power losses, resulting in higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, preventing unwanted noise from affecting other components.
  • High Current Handling: High saturation current allows for use in applications with high current demands, providing stable performance under load.
  • Compact Design: Small size enables integration into space-constrained applications, allowing for smaller and lighter electronic devices.
  • Compliance: RoHS compliance ensures environmental compatibility, meeting regulatory requirements for electronic components.

Additional Details:

The LVS303010-220M-N has an inductance of 22 μH with a tolerance of ±20%. The saturation current is typically around 0.7 Amps. The DC resistance (DCR) is relatively low to minimize power loss. The inductor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The operating temperature range is typically from -40°C to +125°C. Proper soldering techniques should be used to ensure a reliable connection to the PCB. It is suitable for reflow soldering processes and is designed to withstand high temperatures during assembly.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess