EN
  • EN
  • DE

LVS404026-3R3M-NDH

Part No LVS404026-3R3M-NDH
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073066-LVS404026-3R3M-NDH
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS404026-3R3M-NDH CAD Model

Description

The LVS404026-3R3M-NDH is a shielded power inductor manufactured by Chilisin. It is designed for use in various DC-DC converter and power supply applications requiring efficient energy storage and filtering. The 'NDH' likely signifies a specific packaging or handling requirement.

Applications

  • DC-DC Converters: Commonly used in step-up, step-down (buck and boost), and inverting DC-DC converters.
  • Power Supplies: Suitable for filtering and voltage regulation in a wide range of power supply designs.
  • Portable Electronics: Found in smartphones, tablets, laptops, and other battery-powered devices.
  • LED Lighting: Employed in LED driver circuits to provide a stable current source for LED illumination.
  • Automotive Electronics: Used in automotive power systems for various functions, including infotainment and engine control.

Features

  • High Current Handling Capability: Designed to handle significant current levels without saturation, maintaining inductance under load.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emitted from the inductor.
  • Compact Size: 4.0mm x 4.0mm footprint allows for use in space-constrained applications.
  • Robust and Reliable: Designed for stable performance over a wide range of operating conditions.

Benefits

  • Increased Efficiency: Low DCR reduces power losses, resulting in higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielding minimizes electromagnetic interference, ensuring stable operation and compliance with regulatory requirements.
  • Small Form Factor: Compact size allows for high-density circuit designs and use in portable electronics.
  • Stable Performance: Reliable operation across a range of temperatures and current levels.
  • Versatile Applications: Suitable for a wide range of power supply and DC-DC converter applications.

Technical Specifications

Typical specifications for this type of inductor:

  • Inductance: 3.3 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: Dependent on the specific material and construction; refer to the datasheet.
  • DC Resistance (DCR): A low value to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Shielded: Yes
  • Package Size: 4.0mm x 4.0mm x 2.6mm

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including saturation current, self-resonant frequency (SRF), and specific handling requirements.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess