The LVS606020-4R7M-N is a shielded power inductor manufactured by Chilisin. It is designed for use in various power applications, including DC-DC converters and power supplies, and its shielded construction helps to minimize EMI.
Applications
- DC-DC converters
- Power supplies
- EMI filtering
- Voltage regulators
- Buck, boost, and buck-boost converters
Features
- Dimensions: 6.0 x 6.0 x 2.0 mm
- Shielded construction
- Wire-wound design
- High current capacity
- Operating temperature range: -40°C to +125°C
Benefits
- Efficient power conversion
- Reduced EMI
- Compact design for space-constrained applications
- Reliable performance
Specifications
The LVS606020-4R7M-N has an inductance of 4.7 μH with a tolerance of ±20%. The saturation current (Isat) is approximately 4.0 A and the rated current (Irms) is around 3.5 A. The typical DC resistance (DCR) is 0.07 ohms. The self-resonant frequency (SRF) is approximately 50 MHz.
The component is RoHS compliant.