EN
  • EN
  • DE

540289\1GB\64Mx8\16C

Part No 540289\1GB\64Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951148-540289\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 540289\1GB\64Mx8\16C CAD Model

Description

The 540289\1GB\64Mx8\16C is a 1GB DDR2 SDRAM memory module manufactured by Hynix Semiconductor. This module is designed to provide high-speed data transfer and efficient memory performance for various computing applications. DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a higher data transfer rate compared to its predecessor, DDR SDRAM. The 64Mx8 configuration refers to the organization of the memory chips, indicating that it comprises 64 million memory locations each with a width of 8 bits.

Applications:

  • Desktop Computers: Used as main system memory to improve application loading times and overall system responsiveness.
  • Laptop Computers: Provides memory for portable computing devices, enhancing multitasking and application performance.
  • Servers: Employed in server systems to handle high volumes of data and support multiple users simultaneously.
  • Embedded Systems: Used in embedded devices requiring high-speed memory access, such as industrial control systems and network devices.

Features:

  • 1GB Capacity: Provides ample memory for running applications and storing data.
  • DDR2 SDRAM: Offers high-speed data transfer rates for improved memory performance.
  • 64Mx8 Configuration: Organizes memory chips for efficient data access.
  • High Bandwidth: Enables rapid data transfer between the memory module and the processor.

Benefits:

  • Improved System Performance: High-speed memory access enhances overall system responsiveness and application loading times.
  • Enhanced Multitasking: Allows for smooth multitasking and running multiple applications simultaneously.
  • Increased Data Throughput: High bandwidth enables rapid data transfer for demanding applications.
  • Reliable Operation: Hynix Semiconductor ensures consistent and reliable performance.

Additional Details:

The 540289\1GB\64Mx8\16C DDR2 SDRAM module typically operates at a frequency of 800MHz (PC2-6400). It requires a supply voltage of 1.8V. The module features 240 pins. Its design adheres to industry standards, ensuring compatibility with a wide range of computer systems and motherboards. The module's efficient memory performance and reliable operation make it a suitable choice for upgrading or replacing memory in various computing devices.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess