EN
  • EN
  • DE

LVS606045L-3R3T-N

Part No LVS606045L-3R3T-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828897-LVS606045L-3R3T-N
Ultra Librarian 3D Model Ultra Librarian LVS606045L-3R3T-N CAD Model

Description

The LVS606045L-3R3T-N is a power inductor from Chilisin, part of their LVS series. This inductor is designed to provide efficient energy storage and filtering in a compact package, making it suitable for various power applications. It is frequently used in DC-DC converters and other power regulation circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Filtering and energy storage in power supplies.
  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Point-of-Load (POL) Regulators: Providing power to specific components on a circuit board.
  • LED Lighting: Powering and controlling LEDs in lighting applications.

Features:

  • Small Size: 6.0mm x 6.0mm footprint for space-constrained applications.
  • High Current: Designed to handle high current levels without significant saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Space Efficiency: Compact size allows for use in small devices.
  • Efficient Power Conversion: Low DC resistance minimizes power loss.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Easy Assembly: SMT design enables automated assembly processes.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The LVS606045L-3R3T-N inductor has an inductance value of 3.3 μH (3R3). The 'T' typically signifies a tighter tolerance than 'M', often around ±10%. The physical dimensions are a 6.0mm x 6.0mm footprint and a height of 4.5mm. The 'L' in the part number may indicate a specific core material or performance characteristic, such as lower core loss. The shielded construction is important for reducing electromagnetic interference (EMI) and preventing noise from affecting sensitive circuits. The low DC resistance (DCR) ensures minimal power loss, contributing to overall efficiency. The saturation current, the point at which the inductance starts to decrease significantly, is a critical parameter for circuit design. Designed for surface mount technology (SMT), it is compatible with automated assembly processes. It also meets RoHS standards, indicating compliance with environmental regulations. Its combination of small size, robust construction, and efficient performance makes it a suitable choice for power management in a wide range of electronic devices. The 'N' at the end of the part number typically signifies that the component is lead-free.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess