The LM22676QTJE-ADJ/NOPB is a highly efficient, precision, step-down voltage regulator from Texas Instruments. Designed to deliver up to 3A of load current, this adjustable regulator offers an output voltage range from 1.285V to 30V, making it extremely versatile for a wide range of applications. It operates over an input voltage range from 4.5V to 42V, providing the flexibility needed for systems with varying supply voltages.
Key Features
- Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.285V to 30V, which can be set with external resistors.
- High Efficiency: With an innovative switch-mode design, the LM22676QTJE-ADJ/NOPB achieves high efficiency, which reduces power loss and heat dissipation.
- Load Current: Capable of delivering up to 3A of continuous load current, this regulator is suitable for powering a variety of loads.
- Wide Input Voltage Range: The regulator supports an input voltage range from 4.5V to 42V, accommodating a broad spectrum of power sources.
- Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the load from damage due to overheating or excessive current draw.
- Frequency Adjustability: The switching frequency is adjustable, allowing designers to optimize the regulator for efficiency or component size.
- Low Shutdown Current: The device features a low shutdown current, which enhances its performance in battery-powered applications.
Applications
The LM22676QTJE-ADJ/NOPB is ideal for a variety of applications that require efficient voltage regulation and a high level of adjustability. These include industrial power systems, automotive electronics, telecommunications equipment, and distributed power systems. Its robust design ensures reliable operation even in challenging environments.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM22676QTJE-ADJ/NOPB is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. It is a reliable choice for designers looking to integrate a flexible and efficient voltage regulation solution into their systems.