EN
  • EN
  • DE

NBQ201209T-800Y-N

Part No NBQ201209T-800Y-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974465-NBQ201209T-800Y-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NBQ201209T-800Y-N CAD Model

Description

The NBQ201209T-800Y-N is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications, especially in wireless communication devices and RF circuits. Its small size, high Q factor, and excellent self-resonant frequency make it suitable for impedance matching, filtering, and resonance circuits in compact electronic equipment.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and antenna tuning.
  • Wireless Communication Devices: Employed in Bluetooth modules, WLAN devices, and other wireless systems.
  • RF Transceivers: Suitable for use in various RF transceivers and receiver front-end circuits.
  • Matching Networks: Used in impedance matching circuits for optimal signal transfer.
  • Filtering Circuits: Integral part of low-pass, high-pass, and bandpass filters.

Features

  • Multilayer Construction: Provides high self-resonant frequency and excellent Q factor.
  • Small Size: Compact 2.0 x 1.2 x 0.9 mm form factor allows for high-density mounting.
  • High Self-Resonant Frequency: Ensures stable performance in high-frequency applications.
  • Excellent Q Factor: Offers low loss and high efficiency in resonant circuits.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.

Benefits

  • Miniaturization: Contributes to the miniaturization of electronic devices due to its small footprint.
  • Improved Signal Integrity: High Q factor and self-resonant frequency ensure minimal signal loss and distortion.
  • Efficient Power Transfer: Low DC resistance enhances power efficiency in impedance matching and filtering applications.
  • Reliable Performance: Chilisin's quality manufacturing ensures consistent and dependable performance.
  • Simplified Assembly: SMT design allows for automated and cost-effective assembly processes.

Technical Specifications

The NBQ201209T-800Y-N has an inductance value that varies depending on the specific model, typically around 80nH. It features a high self-resonant frequency, generally in the range of several hundred MHz to a few GHz, enabling effective performance in high-frequency circuits. The component is designed for surface mount assembly and complies with RoHS standards. The operating temperature range is typically -40°C to +85°C. The specific SRF (Self Resonant Frequency) and Q factor should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess