EN
  • EN
  • DE

SLE 55R04 P-MCC2-2-1

Part No SLE 55R04 P-MCC2-2-1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC EEPROM 770BYTE MCC2-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Package Tape & Reel (TR)
Applications Security
Mounting SMD (SMT)
Package / Case M2.2 Chip Card Module
Supplier Device Package M2.2 Chip Card Module
Base Product Number SLE 55
Other Names SLE55R04PMCC221,SLE 55R04 P-MCC2-2-1,SLE55R04P-MCC2-2-1,SP000008802
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1265001-SLE 55R04 P-MCC2-2-1
Ultra Librarian 3D Model Ultra Librarian SLE 55R04 P-MCC2-2-1 CAD Model

Description

The SLE 55R04 P-MCC2-2-1 is a security memory IC from Infineon Technologies, primarily used in applications requiring secure data storage, particularly in prepaid cards and loyalty cards. It's an EEPROM (Electrically Erasable Programmable Read-Only Memory) with security features to protect the stored data from unauthorized access or modification.

Applications

  • Prepaid Cards: Used in prepaid phone cards, gift cards, and other stored-value cards.
  • Loyalty Cards: Implemented in loyalty programs for storing points and customer information.
  • Secure Data Storage: Used in applications requiring secure storage of configuration data or other sensitive information.
  • Access Control: Can be utilized in basic access control systems.

Features

  • EEPROM Memory: Provides non-volatile storage for data that needs to be retained even when power is removed.
  • Security Logic: Implements security features to protect the memory contents from unauthorized access.
  • Write Protection: Offers write protection mechanisms to prevent accidental or malicious modification of data.
  • Synchronous Interface: Uses a synchronous serial interface for communication with a host microcontroller.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Endurance: Offers a specified number of write/erase cycles to ensure long-term reliability.

Benefits

  • Secure Data Storage: Protects sensitive data from unauthorized access.
  • Reliability: Provides reliable data storage in various operating conditions.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Cost-Effective: Offers a cost-effective solution for secure memory storage.
  • Easy Integration: Simple serial interface simplifies integration into existing systems.

Additional Details

The SLE 55R04 P-MCC2-2-1 is often packaged in a small form factor, making it suitable for card-based applications. The security features typically include a password or access code that must be provided before data can be read or written. It is designed to comply with industry standards for smart cards and secure data storage. The MCC2 package indicates the specific packaging type. It is important to consult the datasheet for the exact memory size and security features.

You May Also Be Interested in

Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
SRAM /
Lowest to $6.8609

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess