EN
  • EN
  • DE

NL201614T-100K-N

Part No NL201614T-100K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082367-NL201614T-100K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL201614T-100K-N CAD Model

Description

The NL201614T-100K-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed for use in various electronic circuits, providing inductance for filtering, impedance matching, and resonant circuits. Its small size and surface-mount configuration make it suitable for compact electronic devices.

Applications

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless applications.
  • Tablets and Laptops: Utilized in power management and signal processing circuits.
  • GPS Devices: Used for filtering and impedance matching in GPS receivers.
  • Automotive Electronics: Integrated into various automotive electronic systems.

Features

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact size allows for high-density mounting.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Operating Temperature Range: Wide operating temperature range for various environments.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent performance.
  • Automated Assembly: SMT design allows for efficient and cost-effective assembly.
  • Wide Range of Applications: Suitable for use in various electronic circuits.

Additional Details

The NL201614T-100K-N has an inductance value of 10μH with a tolerance of ±10%. It is designed for a maximum DC resistance and rated current that depends on the specific series. The 'NL' series from Chilisin typically offers excellent performance in high-frequency applications due to its high self-resonant frequency (SRF). The inductor's construction involves winding a fine wire around a ceramic core, which is then encapsulated in a protective material. This design ensures stable electrical characteristics and mechanical robustness. The component is lead-free and RoHS compliant, making it environmentally friendly. Proper soldering techniques are crucial for ensuring reliable connection and performance.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess