EN
  • EN
  • DE

NL252018T-180J-N

Part No NL252018T-180J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036100-NL252018T-180J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-180J-N CAD Model

Description

The NL252018T-180J-N is a wire-wound inductor manufactured by Chilisin. It is part of the NL series, known for its compact size and high performance in various electronic applications. This inductor is designed to provide stable inductance and is suitable for use in power supplies, RF circuits, and other high-frequency applications.

Applications

  • Mobile phones
  • Wireless communication devices
  • Power supply circuits
  • High-frequency circuits
  • RF transceivers

Features

  • Small size: 2.5mm x 2.0mm x 1.8mm
  • High Q value
  • Excellent SRF (Self-Resonant Frequency) characteristics
  • Shielded construction for low EMI (Electromagnetic Interference)
  • Operating temperature range: -40°C to +85°C
  • Inductance Value: 18μH
  • Tolerance: ±5%

Benefits

  • Miniaturization: Its small size allows for use in compact devices, saving valuable board space.
  • Improved Performance: The high Q value and SRF ensure efficient operation in high-frequency applications, reducing losses and improving circuit performance.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable performance.
  • Reliability: The robust design and construction ensure reliable performance in demanding applications.
  • Stable Inductance: Maintains inductance value over a broad temperature range.

Technical Specifications

The NL252018T-180J-N inductor has the following technical specifications:

  • Inductance: 18 μH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically several MHz (check datasheet for exact value)
  • DC Resistance (DCR): Low DCR for minimal power loss
  • Rated Current: Determined by temperature rise; check datasheet for specific value
  • Operating Temperature: -40°C to +85°C
  • Testing Frequency: 1 kHz

This inductor is commonly used in impedance matching, filtering, and energy storage applications due to its high performance and reliability.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess