EN
  • EN
  • DE

SQC321618T-470K-N

Part No SQC321618T-470K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968261-SQC321618T-470K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC321618T-470K-N CAD Model

Description

The SQC321618T-470K-N is a multilayer ceramic chip inductor manufactured by Chilisin. It's designed for use in high-frequency circuits. Its compact size allows it to fit on dense PCBs, while its multi-layer construction results in a high quality factor for filtering or tuning applications.

Applications

  • RF impedance matching: Used to match impedances in radio frequency circuits.
  • Wireless communication modules: Used in Bluetooth, Wi-Fi, and Zigbee modules for signal conditioning.
  • Oscillator circuits: Part of the resonant tank in oscillators to determine frequency.
  • Filtering circuits: Used to block or pass certain frequencies in signal paths.
  • Mobile devices: Used in smartphones and tablets for various high-frequency applications.

Features

  • Small size: Measures 3.2mm x 1.6mm x 1.8mm, suitable for compact designs.
  • High Q factor: Minimizes signal loss, improving circuit performance.
  • Multilayer construction: Provides superior electrical characteristics compared to single-layer inductors.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved signal quality: High Q factor ensures minimal signal distortion.
  • Miniaturization: Small size allows for dense circuit designs.
  • Reliable performance: Robust construction ensures long-term stability.
  • Easy assembly: SMT package simplifies PCB assembly.
  • Environmentally sound: RoHS compliance ensures environmentally friendly design.

Technical Specifications

The SQC321618T-470K-N has an inductance of 47µH with a tolerance of ±10%. The rated current is typically in the hundreds of milliamperes. It's a surface mount device in a 3216 package size. It's designed for operation over a wide temperature range. The exact specifications can be found in the datasheet from Chilisin.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess