EN
  • EN
  • DE

SQC453226T-100K-NP

Part No SQC453226T-100K-NP
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095801-SQC453226T-100K-NP
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC453226T-100K-NP CAD Model

Description

The SQC453226T-100K-NP is a shielded power inductor manufactured by Chilisin Electronics. It is designed for a variety of power management applications, offering a combination of high performance, compact size, and robust construction. This inductor is intended to provide efficient power conversion and stable operation in diverse electronic systems.

Applications

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters for power regulation.
  • Power Supplies: Utilized in the filtering and regulation stages of power supplies for various electronic devices.
  • LED Lighting: Employed in LED drivers to provide efficient and stable power delivery.
  • Portable Devices: Suitable for use in smartphones, tablets, laptops, and other portable devices for power management.
  • Automotive Electronics: Found in automotive applications requiring stable and efficient power conversion.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Low DC Resistance (DCR): Minimizes power loss, enhancing overall efficiency.
  • High Saturation Current: Provides stable performance under high current conditions.
  • Compact Size: Allows for integration in space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Wide Operating Temperature Range: Ensures reliable performance in various environments.

Benefits

  • Improved Efficiency: Low DCR minimizes power loss, improving energy efficiency.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, enhancing system reliability.
  • Stable Performance: High saturation current ensures stable operation under varying load conditions.
  • Space Saving: Compact size allows for use in small and densely packed electronic devices.
  • Reliable Operation: Robust design ensures long-term reliability and stable performance.

Additional Details

The SQC453226T-100K-NP has an inductance value of 10µH (microhenries) with a tolerance of ±10%. The inductor is constructed with a ferrite core, which ensures excellent magnetic properties and low core losses. It is designed for surface mount technology (SMT), facilitating automated assembly processes. The component's dimensions are approximately 4.5mm x 3.2mm x 2.6mm, making it a compact solution for modern electronics.

This component meets RoHS (Restriction of Hazardous Substances) compliance, ensuring it is environmentally friendly and suitable for use in a wide range of global markets. The inductor is designed to handle significant ripple currents, maintaining stable performance in demanding power applications. The shielded construction further enhances its suitability for sensitive electronic devices by reducing EMI.

In summary, the Chilisin SQC453226T-100K-NP is a reliable and efficient shielded power inductor suitable for numerous power management applications where performance, stability, and EMI reduction are essential.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess