EN
  • EN
  • DE

SQC453226T-330K-N

Part No SQC453226T-330K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095802-SQC453226T-330K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC453226T-330K-N CAD Model

Description

The SQC453226T-330K-N is a high-quality power inductor manufactured by Chilisin. This inductor is designed for various power management applications, offering excellent performance and reliability.

Applications:

  • DC-DC converters: Suitable for step-up, step-down, and inverting converters.
  • Power supplies: Used in various types of power supplies, including switching power supplies.
  • Filtering circuits: Can be used for noise filtering in power lines.
  • Voltage regulators: Employed in voltage regulation circuits to provide stable voltage output.
  • Mobile devices: Used in smartphones, tablets, and other portable electronic devices for power management.

Features:

  • High Current Handling: Capable of handling significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Its small footprint makes it suitable for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Reliability: Designed and manufactured for long-term reliability in demanding environments.
  • Operating Temperature Range: Wide operating temperature range suitable for various applications.

Benefits:

  • Improved Efficiency: Low DCR results in less power loss and higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Maintains stable inductance and current handling over a wide range of operating conditions.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details:

The SQC453226T-330K-N inductor typically features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 33μH with a tolerance of ±10%. It is designed to meet stringent industry standards for performance and environmental compliance. The specific saturation current and rated current values can be found in the product datasheet available from Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is RoHS compliant. This component is well-suited for applications requiring a balance of size, performance, and reliability in power management circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess