EN
  • EN
  • DE

SQV322520T-121K-N

Part No SQV322520T-121K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095825-SQV322520T-121K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV322520T-121K-N CAD Model

Description

The SQV322520T-121K-N is a power inductor manufactured by Chilisin. It is designed for DC-DC converter and power supply applications requiring a compact size and reliable performance.

Applications:

  • DC-DC Converters: Specifically designed for step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Used in a wide range of power supplies, including switching power supplies.
  • Filtering Circuits: Suitable for filtering noise and ripple in power lines.
  • Voltage Regulators: Provides stable voltage output in voltage regulation circuits.
  • Portable Electronics: Commonly used in smartphones, tablets, and other portable devices for power management.

Features:

  • High Current Handling: Designed to handle substantial current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss, resulting in higher efficiency.
  • Compact Size: Its small form factor makes it ideal for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • High Reliability: Manufactured for long-term reliability in demanding environments.
  • Operating Temperature Range: Wide operating temperature range.

Benefits:

  • Improved Efficiency: Low DCR reduces power dissipation and improves overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, maintaining signal integrity.
  • Stable Performance: Provides stable inductance and current handling over various operating conditions.
  • Space Saving: Compact size allows for use in smaller and more densely packed devices.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details:

The SQV322520T-121K-N inductor features a ferrite core and is designed for surface mount technology (SMT). Its inductance value is 120μH with a tolerance of ±10%. The saturation current and rated current can be found in the product datasheet. The physical dimensions are approximately 3.2mm x 2.5mm x 2.0mm. It is RoHS compliant. This component is an excellent choice for applications where size, performance, and reliability are critical factors.

You May Also Be Interested in

Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess