EN
  • EN
  • DE

AD1300

Part No AD1300
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN ADAPT BNC JACK TO F PLUG  /  Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Cinch Connectivity Solutions Trompeter
Package Bulk
Adapter Type Plug to Jack
Conversion Type Between Series
Adapter Series BNC to F
Center Gender Female to Male
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) F Plug, Male Pin
Impedance 75Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock, Threaded
Frequency - Max 4 GHz
Center Contact Plating Gold
Body Finish Nickel
Center Contact Material Phosphor Bronze
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 1097-1209
Standard Package 1
Win Source Part Number 1132014-AD1300
Ultra Librarian 3D Model Ultra Librarian AD1300 CAD Model

Description

The AD1300 is a straight plug to jack adapter for coaxial connectors, manufactured by Cinch Connectivity Solutions Trompeter.

  • Connector Type: Coaxial Adapter
  • Fastening Type: Bayonet Lock and Threaded
  • Conversion: BNC jack female socket to F plug male pin
  • Impedance: 75 Ohm
  • Frequency Range: Up to 4 GHz
  • Connector Material: Nickel-finished brass
  • Center Contact Material: Phosphor bronze with gold plating
  • Mounting: Free-hanging (in-line)
  • ECCN: EAR99 compliant
  • HTSUS: 8536.69.4010

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess