EN
  • EN
  • DE
  • IT

CS2300CP-DZZR

Part No CS2300CP-DZZR
Manufacturer Cirrus Logic Inc.
Catalog OEM Souring
Description Clock Multiplie 10Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464929-CS2300CP-DZZR
Manufacturer Cirrus Logic Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Distribution, Fractional N Synthesizer
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Ratio - Input 1:2
Differential - Input No/No
Frequency - Max 75MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.1V ~ 3.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Ultra Librarian 3D Model Ultra Librarian CS2300CP-DZZR CAD Model

Description

The CS2300CP-DZZR, developed by Cirrus Logic, is a high-performance clock multiplier that is fundamental for enhancing the precision and stability of timing signals in electronic systems. This component comes in a 10Pin MSOP package, designed for tape and reel packaging, indicating its suitability for automated assembly lines, which is a hallmark of modern electronic manufacturing. The device is specifically tailored to generate a stable output frequency from a given input frequency, which is crucial in applications requiring precise synchronization, such as digital audio, video broadcasting, and networking. It features low-jitter, low-phase noise output which significantly improves the performance and reliability of the end application. Its compact form factor and power efficiency make it well-suited for portable and power-sensitive applications, affirming Cirrus Logic's commitment to providing solutions that address the requirements of contemporary electronic designs.

You May Also Be Interested in

Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
Nexperia USA Inc.
Converter
Lowest to $0.5205
NEC
Voltage Regulator
Need more? Email Us
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
NEC
Transistor
Need more? Email Us
Nexperia USA Inc.
Triple single-pole double-throw analog Switch TSSOP-16
Lowest to $0.1403
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
NDK
IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess