EN
  • EN
  • DE
  • IT

CS3003-FNZ

Part No CS3003-FNZ
Manufacturer Cirrus Logic Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Cirrus Logic Inc.
Package Tray
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Current - Input Bias 170 pA
Voltage - Input Offset 2 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-QFN
Base Product Number CS3003
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 580411-CS3003-FNZ
Ultra Librarian 3D Model Ultra Librarian CS3003-FNZ CAD Model

Description

The CS3003-FNZ is an instrumentation amplifier integrated circuit (IC) manufactured by Cirrus Logic Inc. It belongs to the Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps category.

  • Output Type: Rail-to-Rail
  • Input Bias Current: 170 pA
  • Input Offset Voltage: 2 µV
  • Supply Voltage Range: 2.7V to 5V
  • Package: 8-QFN
  • Mounting: Surface Mount
  • Temperature Range: -40°C to 125°C
  • REACH: Unaffected
  • MSL Level: Level 3
  • Shelf Life: 168 hours

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess