EN
  • EN
  • DE

CS42426-CQZ

Part No CS42426-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description 114 dB, 192kHz 6-Ch CODEC WITH PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Tray
Part Status Obsolete(EOL)
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 114
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 3.13 V ~ 5.25 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1163140-CS42426-CQZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS42426
Introduction Date February 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS42426-CQZ CAD Model

Description

The Cirrus Logic Inc. CS42426-CQZ is an obsolete (EOL) integrated circuit (IC) designed for a data interface using serial communication.

  • Data Interface: Serial
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 6
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Digital Voltage Supply: 3.13 V to 5.25 V
  • Dynamic Range: 114/114 dB
  • Package: Tray
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6764 $68.3820
11+ $11.2220 $123.4420
16+ $10.8709 $173.9344
22+ $10.5197 $231.4334
29+ $10.1698 $294.9242
39+ $9.1176 $355.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess