EN
  • EN
  • DE

LTC3536EMSE#TRPBF

Part No LTC3536EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3536EMSE#TRPBFDKR, LTC3536EMSE#TRPBFCT, LTC3536EMSE#TRPBFTR, LTC3536EMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879627-LTC3536EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3536EMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3536EMSE#TRPBF

The LTC3536EMSE#TRPBF from Analog Devices Inc. is a highly versatile and efficient synchronous buck-boost DC/DC converter, designed to manage power in a wide range of electronic devices. This component is particularly suitable for applications that require a stable output voltage even when the input voltage fluctuates above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The converter operates over a broad input voltage range from 1.8V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications as well as for power sources such as wall adapters and USB ports.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V via external resistors, which allows for great flexibility in catering to the voltage requirements of various loads.
  • High Efficiency: The LTC3536EMSE#TRPBF employs internal, low RDS(ON) switches that enable it to deliver high efficiency across a wide range of load conditions.
  • Pin-Compatible Family: This product is part of a pin-compatible family of converters, allowing designers to optimize their systems for performance or cost without extensive redesign.
  • Compact Design: Housed in a compact 10-lead MSOP package, this converter is an excellent choice for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity under varying operating conditions.

Applications

The LTC3536EMSE#TRPBF is a versatile solution that can be used in a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Devices
  • GPS Receivers
  • Point-of-Sale Terminals

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3536EMSE#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in the most challenging environments.

Whether you're designing a new product or looking to upgrade an existing system, the LTC3536EMSE#TRPBF offers the flexibility, efficiency, and reliability that designers need to create innovative solutions in the power management space.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0749 $50.7490
25+ $4.1640 $104.1000
38+ $4.0339 $153.2882
52+ $3.9038 $202.9976
67+ $3.7737 $252.8379
89+ $3.3833 $301.1137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess