EN
  • EN
  • DE

CS493105-CLZ

Part No CS493105-CLZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUD MULTI STD 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Type Audio Decoder
Applications DVD
Analog Supply Voltage 2.37 V to 2.63 V
Digital Supply Voltage 2.37 V to 2.63 V
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 134598-CS493105-CLZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS493105-CLZ CAD Model

Description

CS493105-CLZ Detailed Description

The CS493105-CLZ is engineered to deliver exceptional performance across various electronic applications. It is a versatile component that offers significant benefits for both small and large-scale projects.

Features and Benefits

  • Versatile Compatibility: Works seamlessly with different electronic systems.
  • High-Performance: Ensures efficient operation under various conditions.
  • Cost-Effective: Provides an economical solution without compromising quality.

Applications and Projects

  • Audio Processing Units
  • Signal Conversion Systems
  • Robotics
  • Internet of Things (IoT) Devices

The CS493105-CLZ is crafted to enhance the performance of your projects, providing a powerful and reliable solution for complex electronic applications.

You May Also Be Interested in

Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess