EN
  • EN
  • DE

WM8956GEFL/RV

Part No WM8956GEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411056-WM8956GEFL/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8956GEFL/RV CAD Model

Description

The WM8956GEFL/RV is a low-power stereo codec from Cirrus Logic, designed for portable audio applications. It is a highly integrated device that combines a stereo ADC (Analog-to-Digital Converter) and a stereo DAC (Digital-to-Analog Converter) with various other audio processing functions, making it suitable for a wide range of consumer electronics.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Devices
  • Bluetooth Speakers

Features:

  • High-performance stereo ADC and DAC
  • Low power consumption for extended battery life
  • Integrated headphone amplifier
  • Digital audio processing capabilities, including EQ and noise reduction
  • Flexible clocking options
  • I2C control interface
  • Supports multiple audio formats
  • Advanced power management features
  • Small form factor package

Benefits:

  • Superior audio quality for enhanced listening experience
  • Prolonged battery life in portable devices
  • Reduced component count and board space
  • Simplified system design and integration
  • Improved audio performance in noisy environments
  • Flexible configuration options to meet specific application needs

Additional Details:

The WM8956GEFL/RV features a high signal-to-noise ratio (SNR) for both the ADC and DAC, ensuring high-fidelity audio reproduction. The integrated headphone amplifier delivers ample power to drive various headphone types. Its digital audio processing capabilities allow for customization of the audio output to suit different listening preferences and environments. The device operates from a single power supply, further simplifying system design. The I2C control interface enables easy configuration and control of the codec's various functions. Specific power consumption figures and SNR values can be found in the device's datasheet.

The WM8956GEFL/RV's low power consumption is achieved through various power management techniques, including dynamic power scaling and power gating. These techniques allow the device to automatically adjust its power consumption based on the current audio activity, minimizing power waste. This is particularly important in battery-powered devices, where every milliampere counts.

The device is available in a small form factor package, making it suitable for space-constrained applications. The package is also lead-free and RoHS compliant, ensuring environmental compliance.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1173 $59.2287
46+ $2.5583 $117.6818
70+ $2.4786 $173.5020
97+ $2.3989 $232.6933
125+ $2.3181 $289.7625
167+ $2.0790 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess