EN
  • EN
  • DE

CISCO 800-30307-02 - Cisco UCS 5108 CHASSIS DIVIDER

Part No CISCO 800-30307-02 - Cisco UCS 5108 CHASSIS DIVIDER
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco UCS 5108 CHASSIS DIVIDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385234-CISCO 800-30307-02 - Cisco UCS 5108 CHASSIS DIVIDER
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-30307-02 - Cisco UCS 5108 CHASSIS DIVIDER CAD Model

Description

The CISCO 800-30307-02 represents a Cisco UCS 5108 Chassis Divider, a meticulously designed component that plays a crucial role within the Cisco Unified Computing System (UCS) infrastructure. This chassis divider is engineered to segment the UCS 5108 chassis internally, optimizing the airflow and enhancing cooling efficiency across the server blades. By doing so, it ensures that each server blade operates within the ideal thermal conditions, thereby maximizing performance and reliability. The divider's integration contributes to the system's overall energy efficiency, as it enables targeted cooling, reducing the need for excessive fan speed and the resultant energy consumption. This component exemplifies Cisco's focus on innovative, sustainable solutions that support high-density computing environments without compromising on performance. Easy to install and integral to the UCS 5108 chassis's design, the divider accentuates Cisco’s dedication to creating modular, scalable solutions that cater to the evolving needs of modern data centers.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess