EN
  • EN
  • DE

CISCO 808086 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m

Part No CISCO 808086 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m
Manufacturer CISCO
Catalog Cables
Description Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385399-CISCO 808086 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 808086 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m CAD Model

Description

At 2.0 meters in length, the CISCO 808086 Garbot S/FTP PatchCord Cat6 LSOH CU offers an optimal solution for secure and efficient network connections where a bit more reach is needed without sacrificing space and convenience. This grey Cat6 cable is encased in a shielded foiled twisted pair (S/FTP) structure for maximum protection against electromagnetic interference (EMI), ensuring stable and reliable data transmission. The Low Smoke Zero Halogen (LSOH) jacket minimizes the release of toxic fumes in the event of a fire, making it a safe choice for crowded office spaces and server rooms. The use of pure copper (CU) as the conductive material guarantees superior electrical performance, supporting fast Ethernet speeds necessary for modern networking demands. With carefully crafted RJ-45 connectors at both ends, this patch cord maintains a secure connection to a variety of devices, such as networking hardware, computers, and storage systems, facilitating a smooth and efficient networking environment.

You May Also Be Interested in

NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess