EN
  • EN
  • DE

CISCO A9K-MPA-20X1GE - ASR 9000 20-port 1GE Modular Port Adapter (spare)

Part No CISCO A9K-MPA-20X1GE - ASR 9000 20-port 1GE Modular Port Adapter (spare)
Manufacturer CISCO
Catalog Network Cards
Description Cisco A9K-MPA-20X1GE. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3ab. Fiber optic connector: SFP, Fiber ethernet cabling technology: 1000BASE‑SX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387080-CISCO A9K-MPA-20X1GE - ASR 9000 20-port 1GE Modular Port Adapter (spare)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO A9K-MPA-20X1GE - ASR 9000 20-port 1GE Modular Port Adapter (spare) CAD Model

Description

The CISCO A9K-MPA-20X1GE Modular Port Adapter is a key component of the Cisco ASR 9000 Series Aggregation Services Routers, designed to deliver scalable, high-density, and cost-effective Ethernet connectivity. This spare module features twenty 1 Gigabit Ethernet ports, enabling service providers and large enterprises to significantly expand their network's throughput and capacity. Designed for flexibility and efficiency, the A9K-MPA-20X1GE supports a variety of Ethernet operations, administration, maintenance, and provisioning to ensure comprehensive network management and service quality. It is engineered to facilitate the seamless transition of networks to higher capacities, aiding organizations in keeping up with increasing bandwidth demands without extensive infrastructure overhaul. The module's integration into the ASR 9000 series enhances the routers' capabilities to handle a wide range of applications, including mobile backhaul, business services, and residential broadband, with unparalleled efficiency and reliability. It embodies Cisco's commitment to sustainable networking, featuring power and cooling optimizations that reduce the overall environmental footprint. In essence, the CISCO A9K-MPA-20X1GE Modular Port Adapter provides a path to network evolution, empowering networks with increased connectivity options, operational flexibility, and the robustness needed to support the ever-growing demands of modern digital applications.

You May Also Be Interested in

HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess