EN
  • EN
  • DE

HP 284848-001 - HP NC7770 Gigabit Server Adapter

Part No HP 284848-001 - HP NC7770 Gigabit Server Adapter
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411399-HP 284848-001 - HP NC7770 Gigabit Server Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 284848-001 - HP NC7770 Gigabit Server Adapter CAD Model

Description

The HP NC7770 Gigabit Server Adapter, part number 284848-001, is a high-performance networking card designed to meet the demands of modern server environments. Engineered to provide reliable and fast Gigabit Ethernet connectivity, this server adapter ensures high data throughput and minimal latency for enterprise-grade applications and services. The HP NC7770 features a PCI-X interface, providing compatibility with a wide range of server architectures and ensuring easy integration into existing infrastructure. With support for advanced features such as Jumbo Frames, VLAN tagging, and load balancing, the NC7770 offers enhanced network efficiency and improved bandwidth utilization. Its robust security features, including IPSec encryption offloading, safeguard data integrity and confidentiality during transmission. Ideal for data centers, cloud computing environments, and intensive compute applications, the HP NC7770 Gigabit Server Adapter delivers the performance and reliability required for mission-critical connectivity.

You May Also Be Interested in

HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess