EN
  • EN
  • DE

CISCO C3KX-PWR-350WAC/2 - Cisco Catalyst 3K-X 350W AC Power Supply

Part No CISCO C3KX-PWR-350WAC/2 - Cisco Catalyst 3K-X 350W AC Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco C3KX-PWR-350WAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387305-CISCO C3KX-PWR-350WAC/2 - Cisco Catalyst 3K-X 350W AC Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PWR-350WAC/2 - Cisco Catalyst 3K-X 350W AC Power Supply CAD Model

Description

The CISCO C3KX-PWR-350WAC/2 Power Supply mirrors the reliability and efficiency found in its counterpart, the C3KX-PWR-350WAC, offering 350 watts of AC power to energize Cisco Catalyst 3K-X series switches. This power supply unit is a pivotal asset for ensuring the operational stability of small to medium-sized network setups, designed to meet less intensive energy demands with unwavering reliability. Crafted with precision, the C3KX-PWR-350WAC/2 encompasses protective features that guard against electrical hazards such as power surges, over-voltage, under-voltage, and thermal overloads, thus providing an added layer of security for the network infrastructure it supports. Compatibility is at the forefront of its design, allowing for effortless integration with the Catalyst 3K-X series switches. This ensures that network administrators can leverage this power supply unit to augment their systems without cumbersome installation procedures or extensive downtime. Hot-swappable functionality is a critical feature of the C3KX-PWR-350WAC/2, facilitating the seamless replacement or upgrading of power supplies without impacting network service continuity. Additionally, this power supply unit is built with energy efficiency in mind, adopting innovative technologies to reduce power wastage and thereby contributing to a decrease in the total cost of ownership over time. In summary, the CISCO C3KX-PWR-350WAC/2 embodies Cisco's dedication to delivering high-quality power solutions that ensure the seamless and economical operation of enterprise networks, maintaining their reliability, and supporting their growth.

You May Also Be Interested in

CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess