EN
  • EN
  • DE

CISCO C3KX-PWR-715WAC/2 - Cisco Catalyst 3K-X 715W AC Secondary Power Supply

Part No CISCO C3KX-PWR-715WAC/2 - Cisco Catalyst 3K-X 715W AC Secondary Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco Catalyst 3K-X 715W AC Secondary Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387150-CISCO C3KX-PWR-715WAC/2 - Cisco Catalyst 3K-X 715W AC Secondary Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PWR-715WAC/2 - Cisco Catalyst 3K-X 715W AC Secondary Power Supply CAD Model

Description

The CISCO C3KX-PWR-715WAC/2 Secondary Power Supply doubles down on the commitment to provide resilient and efficient power solutions for Cisco Catalyst 3K-X series switches, offering an additional 715 watts of AC power. This unit is specifically designed to serve as either a backup or supplementary power source, reinforcing the network's operational integrity by providing redundancy and ensuring uninterrupted service even in the event of a primary power supply failure. It is an ideal choice for medium to large network environments that require a reliable power safeguard to maintain continuous network availability. Like its primary counterpart, the C3KX-PWR-715WAC/2 is fortified with multiple protective mechanisms against power surges, over-voltage, under-voltage, and thermal overloads, offering an added layer of security for the network's critical infrastructure. Compatibility with Cisco Catalyst 3K-X series switches is inherent in its design, enabling a smooth integration that facilitates quick and hassle-free installation, minimizing the network's exposure to potential downtimes during maintenance or upgrades. The feature of hot-swap capability stands out, allowing network administrators to replace or augment power supplies without disrupting ongoing network operations. Additionally, this secondary power supply unit is designed with energy efficiency as a priority, featuring advanced technologies that reduce power consumption and contribute to a more cost-effective operation over time. Ultimately, the CISCO C3KX-PWR-715WAC/2 Secondary Power Supply exemplifies Cisco's dedication to delivering advanced, secure, and efficient power solutions, ensuring that enterprise networks remain robust, reliable, and ready to meet the challenges of an ever-evolving digital landscape.

You May Also Be Interested in

CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess