EN
  • EN
  • DE

CISCO CAB-Q-Q-5M - Arista 40GBASE- CR4 QSFP+ to QSFP+ Twinax Cable

Part No CISCO CAB-Q-Q-5M - Arista 40GBASE- CR4 QSFP+ to QSFP+ Twinax Cable
Manufacturer CISCO
Catalog Sfp
Description Arista 40GBASE- CR4 QSFP+ to QSFP+ Twinax Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387532-CISCO CAB-Q-Q-5M - Arista 40GBASE- CR4 QSFP+ to QSFP+ Twinax Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-Q-Q-5M - Arista 40GBASE- CR4 QSFP+ to QSFP+ Twinax Cable CAD Model

Description

The CISCO CAB-Q-Q-5M is a high-quality Arista 40GBASE-CR4 QSFP+ to QSFP+ Twinax Cable, meticulously engineered to facilitate ultra-high-speed data transfers over a short distance of up to 5 meters. This cable is specifically designed for direct-attach equipment connections within racks and across adjacent racks in a data center setting. It's an indispensable component for establishing high-performance, cost-effective network solutions, catering to the rigorous demands of data-intensive applications. The Twinax cable construction minimizes electromagnetic interference, ensuring stable and reliable data transmission. Its QSFP+ connectors on both ends plug seamlessly into compatible devices, enabling a direct connection that bypasses the need for expensive transceivers or external converters. Suitable for interconnecting networking equipment like switches, routers, and servers, this cable is ideal for organizations aiming to upgrade their data center infrastructure with high bandwidth and low latency interconnects. The CISCO CAB-Q-Q-5M represents a strategic investment in network efficiency and scalability, providing a foundation for high-speed, reliable data communications.

You May Also Be Interested in

HP
HPE X121
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess