EN
  • EN
  • DE

CISCO DS-SFP-FC16G-LW - 16 Gbps Fibre Channel LW SFP+, LC

Part No CISCO DS-SFP-FC16G-LW - 16 Gbps Fibre Channel LW SFP+, LC
Manufacturer CISCO
Catalog Sfp
Description Cisco DS-SFP-FC16G-LW. SFP transceiver type: Fiber optic, Maximum data transfer rate: 16000 Mbit/s, Interface type: SFP+. Product colour: Grey
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387600-CISCO DS-SFP-FC16G-LW - 16 Gbps Fibre Channel LW SFP+, LC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-SFP-FC16G-LW - 16 Gbps Fibre Channel LW SFP+, LC CAD Model

Description

The CISCO DS-SFP-FC16G-LW is a Long-Wave (LW) Small Form-Factor Pluggable Plus (SFP+) transceiver designed specifically for high-speed Fibre Channel (FC) applications. Capable of data transfer rates up to 16 Gigabits per second (Gbps), this transceiver extends network reach up to 10 kilometers on single-mode fiber (SMF), offering a reliable solution for long-distance connectivity in data centers and storage area networks (SANs). Featuring an LC duplex connector, it brings enhanced performance to fabric backbone architectures, replication sites, and cloud storage networking applications. The device supports the 16G Fibre Channel standard, ensuring compatibility and smooth integration with existing network infrastructure, thus providing a reliable, high-speed data communication pathway between devices. The hot-swappable nature of the DS-SFP-FC16G-LW enables easy installation and maintenance, reducing network downtime and ensuring continuous, high-performance operation. With its advanced capabilities, this transceiver meets the demands of modern, high-density computing environments, facilitating rapid data access and transfer.

You May Also Be Interested in

HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess