EN
  • EN
  • DE

LENOVO 4368K4G - x3200 M2, 1 x Intel QC Xeon X3320 2,5GHz, 1GB,

Part No LENOVO 4368K4G - x3200 M2, 1 x Intel QC Xeon X3320 2,5GHz, 1GB,
Manufacturer Lenovo
Catalog Server
Description x3200 M2, 1 x Intel QC Xeon X3320 2,5GHz, 1GB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432568-LENOVO 4368K4G - x3200 M2, 1 x Intel QC Xeon X3320 2,5GHz, 1GB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4368K4G - x3200 M2, 1 x Intel QC Xeon X3320 2,5GHz, 1GB, CAD Model

Description

The LENOVO 4368K4G - x3200 M2 server provides small businesses and branch offices with a reliable and cost-effective solution for their computing needs. This model is powered by the Intel Quad-Core Xeon X3320 processor at 2.5GHz, offering a solid performance base for a variety of workloads including file sharing, minor databases, and web hosting. With 1GB of memory, upgradable to a maximum of 8GB, it can efficiently manage multiple tasks and applications concurrently. The x3200 M2 supports varied storage configurations, with options for up to eight hot-swap 2.5-inch HDDs or four 3.5-inch HDDs, delivering flexibility in optimizing storage performance and capacity based on individual business requirements. Its tower design ensures easy deployment and blends seamlessly into small office environments. Maintenance and upgrades are streamlined thanks to the server’s tool-less chassis design. Energy-efficient features reduce operational costs while still providing the performance necessary for essential business tasks. The LENOVO x3200 M2 represents a balance between affordability and functionality, making it an ideal choice for businesses looking to establish a robust IT foundation without extensive investment.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess