EN
  • EN
  • DE

CISCO MA-CBL-TA-3M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 3M

Part No CISCO MA-CBL-TA-3M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 3M
Manufacturer CISCO
Catalog Cables
Description Cisco Meraki 10GSFP+Cu 3m. Cable length: 3 m, Connector 1: SFP+, Connector 2: SFP+, Data transfer rate: 10000 Mbit/sPassive Twinax
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385438-CISCO MA-CBL-TA-3M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 3M
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MA-CBL-TA-3M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 3M CAD Model

Description

The CISCO MA-CBL-TA-3M is a robust, 3-meter Meraki 10 GbE Twinax cable designed for connecting networking equipment over short distances with high efficiency and speed. This cable comes complete with SFP+ modules integrated at both ends, simplifying the connection process and making it highly cost-effective for data center and enterprise network deployments. It is specifically engineered for 10 Gigabit Ethernet applications, ensuring seamless compatibility and top-tier performance for data transmission between switches, routers, and servers. The longer length of 3 meters offers more flexibility in equipment placement and network layout compared to shorter cables, thereby facilitating improved airflow and easier cable management in congested environments. The direct attach twinax construction is geared toward minimizing signal loss and electromagnetic interference, providing a reliable and stable network connection that supports high-speed data services and demanding computing tasks. This cable is an excellent choice for network professionals aiming to achieve high data throughput and reliability in their network infrastructure without incurring the high costs associated with optical fiber cabling.

You May Also Be Interested in

Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess