EN
  • EN
  • DE

CISCO MA-PWR-640WAC - Cisco Meraki 640WAC PSU

Part No CISCO MA-PWR-640WAC - Cisco Meraki 640WAC PSU
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco MA-PWR-640WAC. Product type: Power supply, Product colour: Black, Grey. Total power: 640 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387203-CISCO MA-PWR-640WAC - Cisco Meraki 640WAC PSU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MA-PWR-640WAC - Cisco Meraki 640WAC PSU CAD Model

Description

The CISCO MA-PWR-640WAC is a high-capacity, 640-Watt AC Power Supply Unit (PSU) designed to ensure reliable power delivery for Cisco Meraki networking devices. This power supply is compatible with a range of Meraki switches and appliances, providing them with the necessary power to operate efficiently under various workloads. The 640W capacity makes it suited for supporting devices in demanding environments where consistent power delivery is critical for system stability and performance. Its AC input compatibility allows it to be used in diverse environments and geographical locations, simply requiring access to standard electrical outlets. The PSU is engineered for easy installation and with user safety in mind, featuring over-voltage, under-voltage, and short-circuit protection to safeguard both the power supply and connected devices against potential electrical hazards. The MA-PWR-640WAC is an essential component for network administrators seeking to enhance their infrastructure's reliability and power efficiency, ensuring that their Meraki solutions continue to deliver optimal performance and network uptime.

You May Also Be Interested in

CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess