EN
  • EN
  • DE

LENOVO 69Y5954 - 1400W HE Redundant Power Supply for altitudes up to 5000 meters

Part No LENOVO 69Y5954 - 1400W HE Redundant Power Supply for altitudes up to 5000 meters
Manufacturer Lenovo
Catalog Power Supply Units
Description 1400W P/S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432191-LENOVO 69Y5954 - 1400W HE Redundant Power Supply for altitudes up to 5000 meters
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y5954 - 1400W HE Redundant Power Supply for altitudes up to 5000 meters CAD Model

Description

The LENOVO 69Y5954 is an advanced 1400W High Efficiency (HE) Redundant Power Supply, expertly crafted to support server operations at altitudes of up to 5000 meters. This cutting-edge power supply is designed to cater to the unique demands of high-altitude environments, where air density and cooling challenges can impact the performance and reliability of IT equipment. With a formidable 1400 watt capacity, it offers ample power to support a wide range of server workloads, ensuring that your critical applications run seamlessly without interruption. The redundant design of the LENOVO 69Y5954 provides an extra layer of reliability, automatically switching to the backup unit in case of a failure, thus minimizing downtime and maintaining continuous operation. Its high-efficiency rating signifies reduced power consumption and lower operating costs, making it an environmentally friendly choice for data centers looking to optimize their energy usage without sacrificing performance. Furthermore, its compatibility with specific Lenovo server models ensures a perfect fit and seamless integration into your existing infrastructure. The ability to operate reliably at high altitudes makes this power supply an ideal choice for organizations located in or serving customers in mountainous regions, where standard equipment might falter. With the LENOVO 69Y5954, businesses can confidently expand their IT operations to new heights, knowing their servers are powered by a robust and reliable power supply that’s designed to perform under the most challenging conditions.

You May Also Be Interested in

CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess