EN
  • EN
  • DE

CISCO MGBIC-LC01 - 1000BASE-SX 850nm Short Wave SFP Extreme Compatibl

Part No CISCO MGBIC-LC01 - 1000BASE-SX 850nm Short Wave SFP Extreme Compatibl
Manufacturer CISCO
Catalog Sfp
Description 1000BASE-SX 850nm Short Wave SFP Extreme Compatibl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387633-CISCO MGBIC-LC01 - 1000BASE-SX 850nm Short Wave SFP Extreme Compatibl
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MGBIC-LC01 - 1000BASE-SX 850nm Short Wave SFP Extreme Compatibl CAD Model

Description

The CISCO MGBIC-LC01 transceiver module offers high-performance fiber connectivity for data networks, utilizing the 1000BASE-SX standard over a short wavelength of 850nm. It is designed to provide fast and reliable gigabit ethernet connections over fiber optic networks, making it ideal for a wide range of applications including high-speed data centers, enterprise networks, and access networks. The module uses LC connectors and supports a multimode fiber optic cable, allowing for data transmission over distances up to 550 meters. This makes it particularly suited for connecting servers, switches, and other networking devices within the same building or campus. The MGBIC-LC01 is engineered to meet or exceed industry standards for performance and reliability, ensuring compatibility with a wide range of networking equipment. Its plug-and-play design facilitates easy installation and integration into existing network infrastructure, minimizing downtime and enhancing network efficiency.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess