EN
  • EN
  • DE

CISCO MS225-24P-HW - Meraki MS225-24P L2 Stck Cld-Mngd 24x GigE 370W Po

Part No CISCO MS225-24P-HW - Meraki MS225-24P L2 Stck Cld-Mngd 24x GigE 370W Po
Manufacturer CISCO
Catalog Switch
Description Cisco Meraki MS225-24P L2 Stck Cld-Mngd 24x GigE 370W PoE Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387816-CISCO MS225-24P-HW - Meraki MS225-24P L2 Stck Cld-Mngd 24x GigE 370W Po
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MS225-24P-HW - Meraki MS225-24P L2 Stck Cld-Mngd 24x GigE 370W Po CAD Model

Description

The CISCO MS225-24P-HW is a Layer 2 stackable cloud-managed switch, boasting 24 Gigabit Ethernet ports powered by 370W of PoE, designed for scalability and performance in medium to large networks. This switch is part of the Meraki MS series, integrating seamlessly with the Meraki cloud management platform for streamlined network configuration, monitoring, and management. It supports stackable configurations for high availability and performance scalability, making it ideal for supporting demanding applications and network environments. Security features, energy-efficient design, and advanced traffic management capabilities make it suitable for a wide range of applications, including high-density wireless, IP telephony, and video surveillance deployments. Its cloud-managed nature simplifies complex network tasks, providing a reliable, high-performance networking solution that adapts to changing business needs.

You May Also Be Interested in

CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess