EN
  • EN
  • DE

CISCO N3K-C31108TC-V - Nexus 31108-VXLAN, 48 x10GT and 6C/6Q QSFP ports

Part No CISCO N3K-C31108TC-V - Nexus 31108-VXLAN, 48 x10GT and 6C/6Q QSFP ports
Manufacturer CISCO
Catalog Switch
Description Cisco Nexus 31108TC-V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388241-CISCO N3K-C31108TC-V - Nexus 31108-VXLAN, 48 x10GT and 6C/6Q QSFP ports
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N3K-C31108TC-V - Nexus 31108-VXLAN, 48 x10GT and 6C/6Q QSFP ports CAD Model

Description

The CISCO N3K-C31108TC-V is part of the Nexus 3100-V series, standing out as a highly versatile switch designed for high-density, scalable data center environments. It features 48 10-Gigabit Ethernet ports and 6 true QSFP+ ports with flexibility to work as either 6 40-Gigabit Ethernet or 24 10-Gigabit Ethernet ports through breakout cables, highlighting its adaptability to varying network demands. This model is engineered for performance-intensive applications, supporting advanced features like VXLAN for network virtualization, enhancing layer 2 and layer 3 connectivity. With its ability to deliver high bandwidth and low-latency performance, the N3K-C31108TC-V is well-suited for deploying in highly virtualized data centers, cloud environments, and high-frequency trading applications. The inclusion of Cisco’s Cloud Scale technology facilitates efficient and secure cloud deployments, offering automation through Cisco’s Application Centric Infrastructure (ACI) and programmability with open APIs for third-party integration, thus providing operational flexibility and facilitating ease of network management. Energy efficiency is also a hallmark of this model, featuring design considerations that help in reducing power consumption and cooling requirements, thereby lowering operational expenses and contributing to environmental sustainability.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess