EN
  • EN
  • DE

CISCO WS-C3650-24PS-S - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Base

Part No CISCO WS-C3650-24PS-S - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24PS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387723-CISCO WS-C3650-24PS-S - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24PS-S - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Base CAD Model

Description

The CISCO WS-C3650-24PS-S is part of the innovative Cisco Catalyst 3650 Series, a next-generation enterprise-level switch that integrates wireless controller functionality into the traditional wired switching framework. This model provides 24 Ethernet 10/100/1000 PoE+ ports, allowing for direct power supply to connected devices such as IP phones, wireless access points, and surveillance cameras, eliminating the need for separate power sources. Additionally, it includes 4 gigabit Ethernet uplink ports for connecting to higher layers of the network. The switch supports the IP Base feature set, offering advanced Layer 2 and basic Layer 3 capabilities, including static routing and Routing Information Protocol (RIP) support. Its integrated wireless controller capability allows for managing up to 25 wireless access points and 1000 wireless clients on a single switch, making it an ideal solution for medium-sized campuses and branch offices seeking to simplify their networks while enhancing mobility and security.

You May Also Be Interested in

CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess