EN
  • EN
  • DE

LENOVO 00YK285 - 1.92TB NVMe 2.5 Enterprise Mainstream PCIe SSD

Part No LENOVO 00YK285 - 1.92TB NVMe 2.5 Enterprise Mainstream PCIe SSD
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 00YK285 - 1.92TB NVMe 2.5 Enterprise Mainstream PCIe SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429002-LENOVO 00YK285 - 1.92TB NVMe 2.5 Enterprise Mainstream PCIe SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK285 - 1.92TB NVMe 2.5 Enterprise Mainstream PCIe SSD CAD Model

Description

The LENOVO 00YK285 SSD marks a new era in enterprise storage solutions, offering a vast 1.92TB of storage capacity in a 2.5-inch NVMe over PCIe form factor. Tailored for the most demanding enterprise applications, this drive leverages the NVMe interface to maximize throughput and minimize latency, providing an exceptional foundation for systems that handle large-scale data processing, online transaction processing (OLTP), and high-performance computing tasks. This SSD's impressive capacity and speed make it ideal for environments where data volume and access speed are critical, such as cloud computing infrastructures, big data analytics, and expansive virtualized systems. By utilizing NVMe technology, the LENOVO 00YK285 dramatically reduces I/O overhead, allowing servers and data centers to operate at peak efficiency. Durability and data integrity are also focal points of this SSD, featuring end-to-end data protection, robust error correction, and secure encryption capabilities. This ensures the preservation and security of sensitive data, an essential aspect of enterprise operations. In summary, the LENOVO 00YK285 SSD is designed for organizations that require the highest levels of storage performance and reliability. Its combination of speed, capacity, and enterprise-grade features positions it as a key component in the future of data storage and management, enabling businesses to harness the full potential of their IT investments.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess