EN
  • EN
  • DE

CISCO PWR-C1-350WAC-P/2 - Cisco 350W AC 80+ platinum Config Secondary PWR

Part No CISCO PWR-C1-350WAC-P/2 - Cisco 350W AC 80+ platinum Config Secondary PWR
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C1-350WAC-P/2. Product type: Power supply, Product colour: Black, Grey, 80 PLUS certification: 80 PLUS Platinum. Connectivity technology: Wired. Compatibility: Catalyst 9300. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387244-CISCO PWR-C1-350WAC-P/2 - Cisco 350W AC 80+ platinum Config Secondary PWR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C1-350WAC-P/2 - Cisco 350W AC 80+ platinum Config Secondary PWR CAD Model

Description

The CISCO PWR-C1-350WAC-P/2 represents the pinnacle of power efficiency and reliability, marked by its 350W AC output and prestigious 80+ platinum certification. Designed as a secondary power supply, it provides an essential layer of redundancy for Cisco networking hardware, ensuring continuous operation and network resilience. This unit is specifically engineered to meet the stringent power requirements of a wide range of Cisco devices, offering unparalleled power efficiency that significantly reduces operational costs and environmental impact. Its installation and maintenance simplicity, combined with robust construction, make it a preferred choice for enterprises looking to secure their network operations against potential power disturbances. Embodying Cisco's commitment to sustainable, high-performance networking solutions, this power supply unit is an essential component for achieving high availability and energy efficiency in complex network architectures.

You May Also Be Interested in

CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess