EN
  • EN
  • DE

CISCO QSFP-4X10G-AOC2M - 40GBASE Active Optical QSFP to 4SFP breakout Cable, 2m

Part No CISCO QSFP-4X10G-AOC2M - 40GBASE Active Optical QSFP to 4SFP breakout Cable, 2m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-4X10G-AOC2M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387667-CISCO QSFP-4X10G-AOC2M - 40GBASE Active Optical QSFP to 4SFP breakout Cable, 2m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-4X10G-AOC2M - 40GBASE Active Optical QSFP to 4SFP breakout Cable, 2m CAD Model

Description

The CISCO QSFP-4X10G-AOC2M is an advanced, 2-meter long active optical cable (AOC) that offers a high-performance connection between a single 40GBASE QSFP+ port and four 10G SFP+ ports. This breakout cable is designed for intensive networking environments that demand high bandwidth and high-density connections such as data centers, enterprise networks, and high-performance computing clusters. By leveraging fiber optic technology, the QSFP-4X10G-AOC2M minimizes signal loss and electromagnetic interference, delivering superior signal integrity over long distances compared to traditional copper-based solutions. The active components within the cable enhance its performance, ensuring reliable, high-speed data transmission for critical network applications. This makes it an efficient solution for distributing bandwidth, facilitating network segmentation, or expanding network capacity without a complete overhaul of existing infrastructure. The cable's plug-and-play functionality simplifies the installation process, eliminating the need for costly and complicated equipment or extensive network downtime. Its lightweight and flexible design also make it easy to manage in crowded network cabinets or racks. Ultimately, the CISCO QSFP-4X10G-AOC2M enables network administrators to optimize their systems for peak performance and scalability, ensuring that they can meet the data demands of their organizations both now and in the future.

You May Also Be Interested in

HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess