EN
  • EN
  • DE

CISCO UCS-MR-X16G1RS-H-WS - Cisco Excess 16GB 1RX4 DDR4-2666-MHz RDIMM

Part No CISCO UCS-MR-X16G1RS-H-WS - Cisco Excess 16GB 1RX4 DDR4-2666-MHz RDIMM
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco UCS-MR-X16G1RS-H-WS. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386742-CISCO UCS-MR-X16G1RS-H-WS - Cisco Excess 16GB 1RX4 DDR4-2666-MHz RDIMM
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MR-X16G1RS-H-WS - Cisco Excess 16GB 1RX4 DDR4-2666-MHz RDIMM CAD Model

Description

The CISCO UCS-MR-X16G1RS-H-WS is a high-performance, 16GB DDR4 memory module designed for use in Cisco Unified Computing Systems (UCS). Operating at a speed of 2666 MHz with a configuration of 1Rx4 (single rank, x4), this Registered DIMM (RDIMM) is an ideal solution for enhancing the memory capacity and performance of Cisco servers. This memory module is part of the Cisco Excess program, which provides certified Cisco hardware at an attractive price point. Built with reliability in mind, it is specifically engineered to meet the rigorous demands of enterprise and data center environments. Featuring ECC (Error Correcting Code) to detect and correct data corruption, it ensures data integrity and system reliability. The RAM's DDR4 technology offers higher frequencies, greater bandwidth, and lower power consumption compared to its DDR3 predecessors. This memory module is an excellent choice for businesses looking to upgrade their UCS systems for better efficiency, multitasking, and handling memory-intensive applications.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess