EN
  • EN
  • DE

CISCO UCS-NVMEM6-W6400 - 6.4TB 2.5in U.2 WD SN840 NVMe Extreme Perf.

Part No CISCO UCS-NVMEM6-W6400 - 6.4TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Manufacturer CISCO
Catalog Hard Drives
Description 6.4TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386097-CISCO UCS-NVMEM6-W6400 - 6.4TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-NVMEM6-W6400 - 6.4TB 2.5in U.2 WD SN840 NVMe Extreme Perf. CAD Model

Description

Engineered for unparalleled performance, the CISCO UCS-NVMEM6-W6400 is at the forefront of storage technology with its exceptional 6.4TB capacity and NVMe interface. This 2.5-inch U.2 form factor SSD, featuring the WD SN840 architecture, is engineered to meet the high-performance computing requirements of modern data centers and enterprises. The drive is designed to cater to applications that demand extreme performance, such as high-frequency trading, big data analytics, and cloud computing. Adopting the NVMe protocol allows the UCS-NVMEM6-W6400 to surpass the limitations of SATA SSDs, offering staggering read and write speeds that significantly reduce data processing times and enhance system responsiveness. Its 6.4TB capacity ensures vast storage for critical data and application workloads, while also providing the scalability necessary to support growing data demands. The drive's reliability and endurance are further enhanced by its enterprise-grade components, making it a robust solution for environments where data integrity and uptime are paramount. The CISCO UCS-NVMEM6-W6400 represents an elite storage solution, engineered to accelerate IT operations and empower businesses to achieve new levels of efficiency and performance.

You May Also Be Interested in

IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess