EN
  • EN
  • DE

CISCO UCSC-C3X60-HD4TB - UCS C3X60 4TB NL-SAS 7.2K HDD including C3X60 HDD carrier

Part No CISCO UCSC-C3X60-HD4TB - UCS C3X60 4TB NL-SAS 7.2K HDD including C3X60 HDD carrier
Manufacturer CISCO
Catalog Server
Description UCS C3X60 4TB NL-SAS 7.2K HDD including C3X60 HDD carrier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387513-CISCO UCSC-C3X60-HD4TB - UCS C3X60 4TB NL-SAS 7.2K HDD including C3X60 HDD carrier
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C3X60-HD4TB - UCS C3X60 4TB NL-SAS 7.2K HDD including C3X60 HDD carrier CAD Model

Description

The CISCO UCSC-C3X60-HD4TB is a 4TB Nearline SAS (NL-SAS) Hard Disk Drive (HDD), operating at a 7.2K RPM speed, designed to fit within the Cisco UCS C3X60 storage-optimized server system. It comes with a C3X60 HDD carrier, facilitating easy installation and removal within the storage system. This HDD offers a balance of cost, capacity, and performance, making it suitable for secondary storage, data backup, and archival purposes. The 4TB NL-SAS HDD is engineered to provide reliable storage for enterprises requiring high-capacity, cost-effective solutions to manage their growing data demands. Its inclusion of a carrier ensures compatibility and integration with the UCS C3X60 system, enhancing the overall storage infrastructure's agility and scalability.

You May Also Be Interested in

IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess