EN
  • EN
  • DE

CISCO US-24-250W - UBIQUITI NETWORKS UNIFI 24 PORT 250W MANAGED POE

Part No CISCO US-24-250W - UBIQUITI NETWORKS UNIFI 24 PORT 250W MANAGED POE
Manufacturer CISCO
Catalog Switch
Description UBIQUITI NETWORKS UNIFI 24 PORT 250W MANAGED POE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387970-CISCO US-24-250W - UBIQUITI NETWORKS UNIFI 24 PORT 250W MANAGED POE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO US-24-250W - UBIQUITI NETWORKS UNIFI 24 PORT 250W MANAGED POE CAD Model

Description

The CISCO US-24-250W, part of Ubiquiti Networks Unifi series, stands out as a robust, fully managed PoE+ Gigabit switch, delivering robust performance, intelligent switching, and convenience with its 24 PoE+ Ethernet ports and a total power supply of 250W. Designed to facilitate the deployment of UniFi APs and other devices requiring PoE, this switch integrates seamlessly into any network architecture, supporting and powering wireless access points, IP cameras, VoIP phones, and other PoE compatible devices. Its management software, the UniFi Controller, allows administrators to manage and configure the switch and other UniFi devices using a web browser. Advanced features such as VLAN support, advanced layer 2 switching functionalities, and the ability to power devices directly through the Ethernet cable significantly ease infrastructure deployments. The US-24-250W's durability, combined with Ubiquiti's reputation for reliability, ensures a high-performance network backbone that can grow with your business or personal needs.

You May Also Be Interested in

IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess