EN
  • EN
  • DE

CISCO VWIC2-2MFT-G703 - Cisco 2-Port 2nd Gen Multiflex Trunk Voice/WAN

Part No CISCO VWIC2-2MFT-G703 - Cisco 2-Port 2nd Gen Multiflex Trunk Voice/WAN
Manufacturer CISCO
Catalog Network Cards
Description Cisco VWIC2-2MFT-G703
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386839-CISCO VWIC2-2MFT-G703 - Cisco 2-Port 2nd Gen Multiflex Trunk Voice/WAN
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO VWIC2-2MFT-G703 - Cisco 2-Port 2nd Gen Multiflex Trunk Voice/WAN CAD Model

Description

The CISCO VWIC2-2MFT-G703 is part of the second generation of Multiflex Trunk Voice/WAN Interface Cards offered by Cisco, providing unprecedented levels of integration and versatility. This module is designed to enable voice and data applications over the same platform, thereby reducing hardware requirements and streamlining network operations. With two ports, it offers G.703 support, allowing connection to E1 networks without requiring separate converter equipment, making it ideal for businesses expanding their voice and data infrastructure internationally. The VWIC2-2MFT-G703 supports both voice and WAN applications, with the capacity to switch between services as needed, which facilitates dynamic reallocation of bandwidth according to current demands. This makes it highly effective in environments where voice and data traffic fluctuate significantly. Moreover, it benefits from Cisco’s reliability and support, ensuring that businesses can maintain high-quality communication networks. It also features drop-and-insert multiplexing and integrated CSU/DSU, enhancing its functionality and making it a valuable investment for enterprises looking to optimize their network performance while keeping costs under control.

You May Also Be Interested in

HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess