EN
  • EN
  • DE

CISCO WAP551-E-K9 - Cisco WAP551 Wireless-N Single Radio Selectable

Part No CISCO WAP551-E-K9 - Cisco WAP551 Wireless-N Single Radio Selectable
Manufacturer CISCO
Catalog Routers
Description Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387454-CISCO WAP551-E-K9 - Cisco WAP551 Wireless-N Single Radio Selectable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WAP551-E-K9 - Cisco WAP551 Wireless-N Single Radio Selectable CAD Model

Description

The CISCO WAP551-E-K9 is a high-performance Wireless-N access point designed to support the networking needs of small to medium-sized businesses. This single radio device offers selectable-band wireless technology, allowing administrators to choose between 2.4 GHz and 5 GHz bands to minimize interference and optimize network performance. The WAP551 features advanced security measures, including WPA2 encryption, to safeguard network traffic and protect sensitive data. It supports Power over Ethernet (PoE), enabling flexible deployment options and simplifying installation by eliminating the need for separate power sources. With its robust feature set, including Quality of Service (QoS) for prioritizing network traffic, this access point provides a scalable and secure wireless solution that can adapt to the changing demands of a dynamic business environment.

You May Also Be Interested in

CISCO
Cisco 1801
Need more? Email Us
CISCO
Power adapter
Need more? Email Us
CISCO
Cisco Meraki MX67
Need more? Email Us
CISCO
Cisco 1751 Series Router
Need more? Email Us
CISCO
Cisco Excess ISR 4431 (4GE,3NIM,8G FLASH,4G DRAM)
Need more? Email Us
CISCO
Cisco CISCO2811
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess