EN
  • EN
  • DE

CISCO WS-C2960-48TC-S - Cisco Catalyst 2960 48 10/100 + 2x10/100/1000Base

Part No CISCO WS-C2960-48TC-S - Cisco Catalyst 2960 48 10/100 + 2x10/100/1000Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-48TC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388134-CISCO WS-C2960-48TC-S - Cisco Catalyst 2960 48 10/100 + 2x10/100/1000Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960-48TC-S - Cisco Catalyst 2960 48 10/100 + 2x10/100/1000Base CAD Model

Description

The CISCO WS-C2960-48TC-S is a robust and efficient networking solution, designed as a part of the Cisco Catalyst 2960 series. This model features 48 Fast Ethernet ports (10/100 Mbps) along with 2 dual-purpose uplink ports. The dual-purpose uplink ports support two 10/100/1000Base-T copper Ethernet interfaces, enabling a flexible choice between copper or fiber optic connections. The device is engineered to accommodate small to medium-scale enterprise networks, delivering reliable and secure connectivity for computers, printers, and other networking equipment. It integrates Cisco's LAN Base software, providing a comprehensive set of management and security features. The device supports advanced quality of service (QoS) options and intelligent services that prioritize mission-critical data while ensuring efficient bandwidth utilization. Its energy-saving design includes features like the Auto-SmartPorts, which automatically configure port security and other settings based on the type of device connected. The Cisco Catalyst 2960-48TC-S is also equipped with advanced security features, including access control lists (ACLs), guest VLANs for unauthenticated users, and IEEE 802.1X port-based authentication. It supports secure management access through Secure Shell (SSH) and SNMP v3, ensuring safe network administration. The manageable and easy-to-deploy architecture, coupled with Cisco's reputation for reliability, makes this switch an excellent choice for organizations looking to build a secure and efficient network infrastructure.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess