EN
  • EN
  • DE

CISCO WS-C2960C-8TC-S - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Lite

Part No CISCO WS-C2960C-8TC-S - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960C-8TC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387827-CISCO WS-C2960C-8TC-S - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960C-8TC-S - Catalyst 2960C Switch 8 FE, 2 x Dual Uplink, Lan Lite CAD Model

Description

The Cisco Catalyst 2960C-8TC-S switch is a highly flexible and adaptable networking solution designed specifically for medium-sized businesses and enterprise branch offices. This model features 8 Fast Ethernet ports that provide reliable and secure connectivity for a range of network devices. Additionally, it comes equipped with two dual-purpose uplink ports, supporting both copper (RJ-45) and fiber optic connections, to ensure high-speed data transfer and expandability. The switch operates on the Cisco Lan Lite software, which simplifies the configuration and management of the device, making it accessible even for users with limited networking experience. The Catalyst 2960C-8TC-S also supports essential networking features such as Quality of Service (QoS) for traffic prioritization, VLAN support for network segmentation, and Auto-MDIX for automatically adjusting the connection on any port to eliminate the need for crossover cables. Its compact design makes it ideal for locations with limited space, offering a powerful networking solution without the bulk.

You May Also Be Interested in

CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess