EN
  • EN
  • DE

CISCO WS-C2960L-8TS-LL - Catalyst 2960L 8 port GigE, 2 x 1G SFP, LAN Lite

Part No CISCO WS-C2960L-8TS-LL - Catalyst 2960L 8 port GigE, 2 x 1G SFP, LAN Lite
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C2960L-8TS-LL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388101-CISCO WS-C2960L-8TS-LL - Catalyst 2960L 8 port GigE, 2 x 1G SFP, LAN Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960L-8TS-LL - Catalyst 2960L 8 port GigE, 2 x 1G SFP, LAN Lite CAD Model

Description

The CISCO WS-C2960L-8TS-LL is a member of the Cisco Catalyst 2960L series, designed for efficient and reliable network connectivity in smaller network environments. This switch offers 8 Gigabit Ethernet ports and 2 dual-purpose 1G SFP uplink ports, providing flexibility for both copper and fiber connections. Aimed at entry-level enterprise, midmarket, and branch office networks, the 2960L series supports essential Layer 2 features such as VLANs, QoS, and rapid spanning tree for enhancing network performance and security while ensuring cost-effectiveness. It's powered by LAN Lite Cisco IOS software, offering a simplified user experience and basic network management functionalities. The WS-C2960L-8TS-LL features an energy-efficient design that supports EnergyWise technology, allowing businesses to monitor and control energy consumption of network devices, contributing to greener operational practices. With its compact form factor, it is particularly suitable for deployments where space is at a premium, yet network reliability and sustainability are non-negotiable.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess