EN
  • EN
  • DE

CISCO WS-C2960S-48FPD-L - Cisco Catalyst 2960S 48 GigE PoE 740W, 2 x 10G SFP

Part No CISCO WS-C2960S-48FPD-L - Cisco Catalyst 2960S 48 GigE PoE 740W, 2 x 10G SFP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388181-CISCO WS-C2960S-48FPD-L - Cisco Catalyst 2960S 48 GigE PoE 740W, 2 x 10G SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-48FPD-L - Cisco Catalyst 2960S 48 GigE PoE 740W, 2 x 10G SFP CAD Model

Description

The CISCO WS-C2960S-48FPD-L is a part of the widely acclaimed Catalyst 2960S Series, known for its reliable performance and enterprise-class access for branch and medium-sized campus deployments. This model features 48 Gigabit Ethernet PoE+ ports with a total power budget of 740W, making it suitable for high-density IP telephony, wireless, and video surveillance deployments. Additionally, it includes 2 SFP+ ports for 10G connectivity options, providing high-speed uplinks to aggregate data from lower-end switches or for direct connectivity to the data center backbone. The switch operates on the Cisco LAN Base software, offering an extensive range of layer 2 features, quality of service (QoS), and security measures, alongside basic layer 3 routing capabilities. It supports FlexStack for stacking up to four switches and enhancing operational efficiency with single-point management. Energy efficiency is a cornerstone of the WS-C2960S-48FPD-L, featuring EnergyWise technology for power management across the network, making it an eco-friendly yet powerful solution for modern enterprise networks.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess